EN
  • EN
  • DE

TLC7701MPWREP

Part No TLC7701MPWREP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Supervisor Push-Pull, Totem Pole Channel 8-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name TLC7701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-19784-1, 296-19784-2, V62/04604-04XE, -TLC7701MPWREPG4, 296-19784-6, -V62/04604-04XE-NDR, -V62/04604-04XE, -TLC7701MPWREPG4-NDR, -296-19784-1-ND, -TLC7701MPWREP-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899859-TLC7701MPWREP
Ultra Librarian 3D Model Ultra Librarian TLC7701MPWREP CAD Model

Description

Texas Instruments TLC7701MPWREP Voltage Supervisor

The TLC7701MPWREP from Texas Instruments is a highly reliable voltage supervisor designed to ensure the stable operation of microprocessors and digital systems. This component is part of Texas Instruments' military and space-grade product offerings, specifically engineered to meet the stringent requirements of extended temperature ranges and enhanced reliability applications.

Key Features

  • Voltage Supervision: The TLC7701MPWREP provides precision voltage supervision, ensuring that the system voltage remains within specified thresholds for proper operation.
  • Programmable Reset Delay: It features a programmable delay time for the reset signal, allowing designers to tailor the timing to specific system requirements.
  • Low Power Consumption: With its low power consumption, this device is ideal for power-sensitive applications where battery life is critical.
  • High Accuracy: The device offers high accuracy in monitoring voltage thresholds, contributing to the overall reliability of the system it is monitoring.
  • Wide Operating Temperature Range: The TLC7701MPWREP is designed to operate over a wide temperature range, making it suitable for harsh environments.
  • Enhanced Process Technology: Utilizing Texas Instruments' advanced process technology, this voltage supervisor ensures consistent performance and long-term reliability.

Applications

The TLC7701MPWREP is ideal for a variety of critical applications where failure is not an option. These include:

  • Military and aerospace systems
  • Spacecraft and satellite subsystems
  • High-reliability industrial equipment
  • Automotive systems requiring extended temperature ranges
  • Medical devices with critical operational standards

Product Specifications

The device comes in a compact package and is characterized for operation from -55°C to 125°C. The TLC7701MPWREP supports a wide range of supply voltages and is available in various package options to suit different design needs.

For engineers and designers seeking a robust voltage supervisor for high-reliability applications, the Texas Instruments TLC7701MPWREP offers a perfect blend of precision, durability, and performance.

You May Also Be Interested in

Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0313 $52.4069
31+ $3.3078 $102.5418
47+ $3.2044 $150.6068
65+ $3.1010 $201.5650
84+ $2.9977 $251.8068
112+ $2.6876 $301.0112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess