EN
  • EN
  • DE

TPS548B27RYLR

Part No TPS548B27RYLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.7-V TO 16-V, 20-A SYNCHRONOUS / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 19-PowerTFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 20A
Frequency - Switching 600kHz, 800kHz, 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 19-PowerTFQFN
Supplier Device Package 19-VQFN-FCRLF (4x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS548B27RYLRDKR,296-TPS548B27RYLRCT,296-TPS548B27RYLRTR
Standard Package 3,000
Win Source Part Number 989651-TPS548B27RYLR
Ultra Librarian 3D Model Ultra Librarian TPS548B27RYLR CAD Model

Description

Product Overview: TPS548B27RYLR by Texas Instruments

The TPS548B27RYLR is a state-of-the-art integrated power solution from Texas Instruments, designed to efficiently regulate voltage in a compact form factor. This advanced voltage regulator is a part of TI's SWIFT™ family of products, offering a seamless and reliable power management solution for a wide range of applications.

Key Features

  • High-Efficiency Voltage Regulation: The TPS548B27RYLR employs a synchronous buck converter topology, ensuring high efficiency across a range of load conditions. This leads to reduced power loss and improved thermal performance.
  • Integrated Power Stages: With its integrated power MOSFETs, this device minimizes external component count, thereby saving board space and simplifying the design process.
  • Advanced Control Architecture: It features a D-CAP3™ control mode that provides a fast transient response, making it ideal for applications requiring a stable voltage supply during sudden load changes.
  • Adjustable Switching Frequency: The TPS548B27RYLR offers programmable switching frequencies ranging from 400 kHz to 1 MHz, allowing designers to optimize the regulator for efficiency or component size.
  • PMBus Interface: Equipped with a PMBus interface, this device provides digital control and real-time monitoring of the power supply parameters, enhancing system reliability and performance.

Applications

The TPS548B27RYLR is suited for a variety of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Switches and Routers
  • Enterprise Servers and Storage Systems
  • Industrial Systems
  • FPGA, DSP, and ASIC Power Supplies

Product Specifications

This device operates with an input voltage range of 2.95 V to 17 V and can deliver up to 25 A of continuous output current. The output voltage is programmable from 0.5 V to 3.3 V, making it highly versatile for different low-voltage applications. The TPS548B27RYLR also features important protective measures such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of your electronic designs.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TPS548B27RYLR is no exception, being designed and tested to meet the high standards expected from TI products. It is available in a 40-pin VQFN package, providing a compact, thermally efficient solution for your power management needs.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4922 $57.4610
11+ $9.4295 $103.7245
17+ $9.1348 $155.2916
23+ $8.8402 $203.3246
30+ $8.5455 $256.3650
40+ $7.6615 $306.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess