EN
  • EN
  • DE

HEF4040

Part No HEF4040
Manufacturer NXP / Nexperia
Description 12-stage binary counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179849-HEF4040
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4040 CAD Model

Description

The NXP HEF4040 is a robust, high-performance 12-stage binary ripple counter, a versatile integrated circuit that finds its application in various digital counting operations. Manufactured by NXP Semiconductors, a leader in the electronics industry, this IC is designed to offer precision and reliability for a wide range of counting applications.

Key Features

  • 12-Stage Binary Counter: The HEF4040 features a 12-stage divider which can be used to implement divide-by-2^12 functions, making it suitable for long-range division tasks.
  • Wide Voltage Range: It operates over a broad voltage range from 3V to 15V, providing versatility in different circuit environments and compatibility with TTL levels.
  • Medium-Speed Operation: With a typical clock frequency range in the order of megahertz, the HEF4040 is optimized for medium-speed applications that require reliable time delays or counting.
  • Fully Static Operation: The counter can be operated in a static condition, allowing the clock to be stopped at any given state without loss of data.
  • Standardized Symmetrical Output Characteristics: This ensures consistent performance and predictable output across all stages of the counter.
  • High Noise Immunity: The HEF4040 boasts a high immunity to electrical noise, which is critical in maintaining the integrity of the counting process in electrically noisy environments.

Applications

The NXP HEF4040 is suitable for various applications including:

  • Frequency division
  • Time delay generation
  • Counter implementations in digital clocks
  • Sequential state machines
  • Event counting in industrial controls

Package and Quality

The HEF4040 is available in different package options, including DIP (Dual In-line Package) and SO (Small Outline) packages, catering to both through-hole and surface-mount technology (SMT) requirements. The device adheres to NXP's stringent quality standards, ensuring high reliability and performance consistency for the end user.

For designers and engineers looking for a reliable counting solution, the NXP HEF4040 provides a practical and efficient option that integrates seamlessly into a wide array of digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess