EN
  • EN
  • DE

HEF4042BP

Part No HEF4042BP
Manufacturer NXP / Nexperia
Description Quadruple D-latch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179852-HEF4042BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4042BP CAD Model

Description

NXP HEF4042BP Quadruple D-Latch

The NXP HEF4042BP is a high-performance integrated circuit that features a quadruple D-type latch designed for use in a wide range of digital applications. This versatile chip is part of the HEF4000 family, known for its robustness and reliability. The HEF4042BP is particularly well-suited for tasks that require the storage of binary information and provides a stable state that is essential for sequential logic operations.

Key Features:

  • Latch Type: The device consists of four D-type transparent latches with direct clear inputs.
  • Logic Family: HEF4000B, a series of logic gates that use silicon gate CMOS technology to achieve operating speeds similar to LSTTL, with the low power consumption of standard CMOS integrated circuits.
  • Supply Voltage Range: Typically, this chip operates within a voltage range of 3V to 15V, making it compatible with various digital systems and allowing for flexible design options.
  • Output Capability: Standard outputs capable of driving 10 LS-TTL loads, which translates to a high fan-out capacity.
  • Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial applications.
  • Packaging: The HEF4042BP comes in a 16-pin DIP (Dual In-line Package), which is a common package type for easy integration into a variety of circuit boards.

Applications:

The HEF4042BP is ideal for applications that require temporary data storage or the retention of a state until it is specifically cleared or overwritten. Its applications span across various fields such as:

  • Computer systems
  • Industrial control systems
  • Register storage
  • Data buffers
  • Relay drivers

Quality and Reliability:

NXP is known for its commitment to quality, and the HEF4042BP is no exception. It is manufactured to high standards, ensuring that it meets the rigorous requirements of the electronics industry. With its durable design and the ability to operate under extreme conditions, this D-latch is a reliable choice for designers looking to incorporate stable data storage within their digital systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess