EN
  • EN
  • DE

STM8L101F3P6TR

Part No STM8L101F3P6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C | IC MCU 8BIT 8KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor STM8
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
The number of I/O 18
Program Memory Size 8KB
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 1.5K x 8
Supply Voltage 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261537-STM8L101F3P6TR
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8L101F3P6TR CAD Model

Description

The STM8L101F3P6TR is a cutting-edge microcontroller product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular microcontroller is part of the STM8L low-power family, which is designed for cost-sensitive applications requiring low power consumption and high integration.

Key Features

  • Advanced STM8 Core: Running at up to 16 MHz, the advanced STM8 core ensures efficient processing capabilities with an extensive instruction set and optimized architecture.
  • Memory Capacity: Comes with 8 Kbytes of Flash program memory with read-while-write support, ensuring ample space for complex applications and the ability to update firmware on the fly.
  • RAM: 1 Kbyte of RAM is provided, allowing for robust data management and manipulation within applications.
  • EEPROM: 128 bytes of true data EEPROM with a guaranteed endurance of 100,000 write/erase cycles, offering reliable non-volatile storage.
  • Low Power Consumption: Designed with energy efficiency in mind, it features multiple low-power modes including wait, active-halt, and true data EEPROM with read-out protection.
  • Integrated Peripherals: A variety of embedded peripherals are available, including an 8-bit timer, watchdog timer, UART interface, SPI interface, and I2C interface, enhancing functionality and reducing external component needs.
  • Operating Voltage: Operates within a range of 2.95 to 5.5 V, accommodating a variety of power supplies and conditions.
  • Temperature Range: Suitable for industrial applications with an operating temperature range of -40°C to +85°C.
  • Packaging: Available in a space-saving TSSOP20 package, making it ideal for applications with limited PCB space.

Applications

The STM8L101F3P6TR microcontroller is versatile and can be used across a wide range of applications, including:

  • Consumer electronics
  • Home appliances
  • Personal care products
  • Industrial controls
  • Automotive systems
  • Battery management systems
  • Portable medical devices

With its robust feature set, low power consumption, and high integration, the STM8L101F3P6TR from STMicroelectronics is an excellent choice for developers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9596 $52.7780
130+ $0.7874 $102.3620
200+ $0.7628 $152.5600
275+ $0.7382 $203.0050
355+ $0.7136 $253.3280
470+ $0.6397 $300.6590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess