EN
  • EN
  • DE

HEF4043BP

Part No HEF4043BP
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC R/S LATCH 3-STATE QUAD 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type S-R Latch
Output Type Tri-State
Supply Voltage - Operating 3 V to 15 V
Independent Circuits 4
Propagation Delay Time (ns) 15ns
Current - Output High, Low 3mA, 3mA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 068039-HEF4043BP
Family Name HEF4043
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4043BP CAD Model

Description

NXP HEF4043BP Quad R/S Latch

The NXP HEF4043BP is a high-quality integrated circuit that belongs to a family of robust CMOS devices. This particular component is a quad R/S (reset/set) latch with 3-state outputs, making it an essential building block for a wide range of digital applications. Each of the four latches in the HEF4043BP operates independently and features both set and reset inputs for added flexibility in control logic designs.

Key Features

  • Quad Latches: The device includes four separate R/S latches, allowing for multiple uses within a single package.
  • 3-State Outputs: Each latch features a 3-state output, which can be used in bus-oriented applications. This enables the outputs to be in one of three states: logical high, logical low, or high-impedance.
  • Independent Operation: Each latch operates independently with its control inputs, providing versatility in application.
  • Wide Voltage Range: The HEF4043BP operates over a wide voltage range, accommodating various levels of logic signals and making it suitable for interfacing with other logic families.
  • Low Power Consumption: As a CMOS device, it boasts low power consumption, which is crucial for battery-operated and energy-efficient designs.

Applications

The HEF4043BP is used in a variety of digital circuits where latching functionality is required. Common applications include:

  • Data storage and retention
  • Control systems
  • Logic circuitry
  • Interface and bus systems

Robust Design

NXP's commitment to quality ensures that the HEF4043BP is a reliable component for industrial and commercial use. Its robust design allows it to operate effectively under a range of environmental conditions, making it a suitable choice for challenging applications.

Package Information

The HEF4043BP is offered in a 16-pin DIP (Dual In-line Package), which is a common package type for through-hole PCB (Printed Circuit Board) mounting. This traditional packaging allows for easy integration into various circuit designs, especially for prototyping and educational purposes.

Overall, the NXP HEF4043BP is a versatile and reliable choice for designers looking for a quad R/S latch with 3-state outputs. Its wide operating voltage range and low power consumption make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Rochester Electronics
Channel IC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1470 $51.6150
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8529 $251.6055
395+ $0.7647 $302.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess