EN
  • EN
  • DE

LT1076HVCT7#PBF

Part No LT1076HVCT7#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220 / Conv DC-DC 7.3V to 64V Synchronous Step Down Single-Out 2.5V to 50V 10A 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 64V
Output Voltage 2.5V
Output Voltage MAX 35V
Output Current 2A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 780187-LT1076HVCT7#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1076
Introduction Date January 09, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1076HVCT7#PBF CAD Model

Description

Product Overview: LT1076HVCT7#PBF

The LT1076HVCT7#PBF is a robust and efficient step-down switching regulator designed and manufactured by Linear Technology. This component is ideal for applications requiring a high-voltage input and a regulated lower voltage output. It is part of Linear Technology's LT1076 series, which is renowned for its reliability and performance in power management solutions.

Key Features:

  • High Voltage Capability: The LT1076HVCT7#PBF can handle an input voltage range up to 60V, making it suitable for automotive and industrial applications where input voltages can vary significantly.
  • Adjustable Output: Users can set the output voltage from 2.5V to the maximum rated output voltage through external resistors, providing flexibility for a wide range of applications.
  • High Efficiency: With its efficient design, this regulator can maintain a high efficiency, reducing power loss and heat generation even under full load conditions.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing its reliability and lifespan.
  • Low Dropout Operation: The LT1076HVCT7#PBF is capable of low dropout performance, which ensures stable operation even when the input voltage is close to the output voltage.
  • Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions.

Applications:

The LT1076HVCT7#PBF is versatile and can be used in various applications, including:

  • Automotive electronics
  • Industrial power supplies
  • Battery-powered devices
  • Telecommunications equipment
  • Portable electronics

This switching regulator is provided in a TO-220 package, which is known for its ease of handling and good thermal performance. The LT1076HVCT7#PBF regulator is a reliable choice for designers who need a high-voltage, adjustable output solution in their power management systems.

With its robust design and comprehensive feature set, the LT1076HVCT7#PBF from Linear Technology is a strong candidate for any application requiring a dependable step-down voltage regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6956 $53.5648
19+ $5.4938 $104.3822
29+ $5.3221 $154.3409
39+ $5.1505 $200.8695
51+ $4.9788 $253.9188
68+ $4.4637 $303.5316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess