EN
  • EN
  • DE

KIA78D33

Part No KIA78D33
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (3 TERMINAL LOW DROP OUTPUT VOLTAGE REGULATOR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193023-KIA78D33
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA78D33 CAD Model

Description

The KIA78D33 is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). This regulator is designed to provide a stable 3.3V output voltage. It's commonly used in electronic applications to ensure a consistent and reliable power supply for various digital circuits and microcontrollers.

Applications

  • Power supplies for microcontrollers
  • Voltage regulation for digital logic circuits
  • Powering low-voltage sensors and transducers
  • Regulation in portable electronic devices
  • Battery-powered applications

Features

  • Fixed 3.3V output voltage
  • Internal short-circuit current limiting
  • Thermal overload protection
  • Output transistor safe-area compensation
  • High ripple rejection

Benefits

  • Provides a stable and reliable 3.3V power supply
  • Protects against short circuits and overloads, enhancing system reliability
  • Simple to use with minimal external components required
  • Reduces ripple and noise in the power supply, improving circuit performance
  • Cost-effective voltage regulation solution

The KIA78D33 is designed to regulate input voltages and provide a stable 3.3V output. It features built-in protection mechanisms, including short-circuit current limiting and thermal overload protection, ensuring the device's survival under fault conditions. The high ripple rejection minimizes the effect of input voltage variations, resulting in a cleaner and more stable output voltage. It operates over a wide temperature range and is available in various packages to suit different mounting requirements. Utilizing this regulator simplifies power supply design, reduces component count, and enhances the overall robustness of the electronic system. Proper heatsinking may be necessary depending on the load current to prevent overheating.

For detailed specifications, including input voltage range, output current capabilities, thermal resistance, and package dimensions, refer to the official KEC datasheet for the KIA78D33. Ensure adherence to the recommended operating conditions to maximize performance and longevity of the regulator.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess