EN
  • EN
  • DE

MAX1823EUB+

Part No MAX1823EUB+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SW DUAL USB AUTORESET 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications USB, Peripherals
Operating Supply Current 50μA
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 1066680-MAX1823EUB+
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1823EUB+ CAD Model

Description

The MAX1823EUB+ is a state-of-the-art, high-efficiency, synchronous, step-down DC-DC converter module from Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal engineering solutions. This compact and powerful component is engineered to provide a reliable and efficient power management solution for a wide range of applications, including portable devices, wireless networking, and telecommunications equipment.

Key Features

  • High Efficiency: The MAX1823EUB+ boasts an exceptional power conversion efficiency, which is critical for extending battery life in portable applications.
  • Small Footprint: Housed in a micro-sized, 10-pin µMAX package, this component saves valuable board space, making it ideal for space-constrained designs.
  • Adjustable Output Voltage: It offers a wide range of output voltage adjustability from 0.8V to VIN, allowing for versatile use across various voltage requirements.
  • High-Frequency Operation: Operating at a high switching frequency of 1MHz, the MAX1823EUB+ allows for the use of small, low-cost inductors and capacitors, further reducing the overall solution size.
  • Integrated Features: The device includes internal synchronous rectification and a built-in digital soft-start to minimize inrush current during startup.
  • Low Dropout Operation: Its 100% duty-cycle capability ensures low dropout operation, which is essential for battery-operated equipment.

Applications

The versatility and robustness of the MAX1823EUB+ make it an excellent choice for a multitude of applications, including:

  • Portable and battery-powered devices
  • Wireless and DSL modems
  • PDAs and smartphones
  • GPS receivers
  • Point-of-sale (POS) terminals

Technical Specifications

The MAX1823EUB+ operates over a wide input voltage range from 2.6V to 5.5V, making it compatible with various power sources, including single-cell lithium-ion (Li+) batteries. Its output current capability is up to 2A, providing ample power for demanding applications. The device also features over-temperature and over-current protection, enhancing the safety and reliability of the end product.

For detailed technical specifications, application circuits, and additional information, designers are encouraged to consult the MAX1823EUB+ datasheet available on Maxim Integrated's website.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5699 $59.1077
55+ $2.1090 $115.9950
85+ $2.0432 $173.6720
117+ $1.9774 $231.3558
152+ $1.9115 $290.5480
203+ $1.7140 $347.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess