EN
  • EN
  • DE

HEF4050BT

Part No HEF4050BT
Manufacturer NXP / Nexperia
Description HEX non-inverting buffers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179864-HEF4050BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HEF4050BT CAD Model

Description

Product Overview: NXP HEF4050BT Hex Non-Inverting Buffer/Converter

The NXP HEF4050BT is a high-quality integrated circuit designed for a wide range of digital and mixed-signal applications. This versatile hex non-inverting buffer/converter is part of the 4000 series logic family, known for their robustness and reliability. The HEF4050BT is particularly useful when interfacing between different voltage levels within a digital system, offering level shifting capabilities to accommodate various logic signal voltages.

Key Features

  • Logic Type: Non-Inverting Buffer / Level Shifter
  • Number of Elements: Hex (6 Independent Buffers)
  • Input Level: Standard CMOS
  • Output Level: Standard CMOS
  • Supply Voltage Range: 3V to 15V
  • Output Current: High/Low: 4.8mA at 10V
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Operating Temperature: -40°C to +85°C

Applications

The HEF4050BT is ideally suited for interfacing and level translation applications where a signal needs to be converted from one voltage level to another without inverting its logic state. It is commonly used in:

  • Data communication systems
  • Signal buffering for microcontrollers
  • Logic level translation in mixed-voltage systems
  • Driving heavier loads with its high current outputs
  • General purpose logic applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the HEF4050BT is no exception. Manufactured with high-grade materials and subjected to rigorous testing, this component ensures stable performance across its entire operating temperature range. With its robust design, the HEF4050BT is a reliable choice for designers looking to create systems that require dependable level shifting and buffering solutions.

Summary

The NXP HEF4050BT is a versatile logic device that provides six non-inverting buffer/converter functions in a single chip. With its wide supply voltage range and the ability to interface between different logic levels, it is an excellent choice for a myriad of applications that require high reliability and ease of integration.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5238 $52.3800
235+ $0.4298 $101.0030
365+ $0.4164 $151.9860
500+ $0.4030 $201.5000
645+ $0.3895 $251.2275
860+ $0.3492 $300.3120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess