The NXP HEF4050BTG4 is a high-performance, hex non-inverting buffer integrated circuit that offers a robust solution for digital signal level shifting and buffering applications. This versatile IC is part of the HEF4000 family, which is renowned for its reliability and ease of use in a wide range of electronic systems.
Key Features
- Logic Type: Non-Inverting
- Buffer Type: Hex
- Supply Voltage Range: 3V to 15V
- Output Current: High sink and source capability
- Package: SOIC-16
- Operating Temperature: -40°C to +85°C
- Logic Family: HEF4000
Applications
The HEF4050BTG4 is designed for interfacing between different voltage levels within a system. This makes it ideal for use in various applications, including:
- Level shifting in multi-voltage systems
- Signal buffering for driving high capacitive loads
- Interface between incompatible logic levels
- General digital logic circuits
- Microcontroller I/O expansion
Performance and Quality
NXP Semiconductors is committed to delivering high-quality products, and the HEF4050BTG4 is no exception. Manufactured with precision, this IC ensures stable performance across its entire operating voltage range and temperature spectrum. Its robust design makes it suitable for demanding environments, where consistent operation is critical.
Environmental Compliance
With the growing emphasis on environmental sustainability, NXP ensures that the HEF4050BTG4 complies with various international standards. This product is lead-free and RoHS compliant, minimizing its environmental impact and making it suitable for use in eco-friendly applications.
In summary, the NXP HEF4050BTG4 is a versatile and reliable component suitable for a wide array of digital interfacing and buffering tasks. Its robust performance, coupled with NXP's commitment to quality and environmental compliance, makes it an excellent choice for designers and engineers looking to create efficient and durable electronic systems.