EN
  • EN
  • DE

HEF4051BD

Part No HEF4051BD
Manufacturer NXP / Nexperia
Description 8-channel analogue multiplexer/demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179866-HEF4051BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4051BD CAD Model

Description

Introducing the NXP HEF4051BD Analog Multiplexer/Demultiplexer

The NXP HEF4051BD is a versatile and high-performance 8-channel analog multiplexer/demultiplexer that is an integral component for various electronic applications. This IC is part of the 4000 series, renowned for its robustness and reliability in the industry. The HEF4051BD offers a convenient way to route multiple signal lines through a single common output or input channel, making it an essential tool for signal management in complex circuits.

Key Features

  • Multiple Channel Configurations: With its 8 channels, it can be configured as an 8-to-1 multiplexer or a 1-to-8 demultiplexer, providing flexibility in its application.
  • Wide Operating Voltage: The device operates over a wide voltage range from 2V to 10V, accommodating various logic levels and making it suitable for interfacing with both digital and analog signals.
  • Low Power Consumption: Designed for optimal power efficiency, the HEF4051BD minimizes power consumption, making it ideal for battery-operated devices.
  • High Isolation: It offers high off-source impedance and low on-resistance, ensuring signal integrity by minimizing crosstalk between channels.
  • Electrostatic Protection: The device includes electrostatic discharge protection circuitry, safeguarding it against the common issue of electrostatic damage during handling and operation.

Applications

The NXP HEF4051BD is suited for a variety of applications. It is commonly found in:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Communication systems
  • Industrial control systems
  • Test equipment
  • Analog-to-digital conversion systems

Package and Quality

The HEF4051BD is available in a standard SOIC-16 package, which is both space-saving and easy to integrate into PCB designs. NXP's commitment to quality ensures that each IC meets rigorous industry standards for performance and reliability.

Whether you're designing a complex audio system or a simple data acquisition interface, the NXP HEF4051BD offers a reliable and efficient solution for your analog signal multiplexing and demultiplexing needs. With its combination of flexibility, efficiency, and protection features, it stands out as a smart choice for electronic designers and engineers.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess