EN
  • EN
  • DE

PCA9535CHF

Part No PCA9535CHF
Manufacturer NXP / Nexperia
Description 16-bit I2C-bus and SMBus, low power I/O port with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235958-PCA9535CHF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9535CHF CAD Model

Description

Product Overview: NXP PCA9535CHF

The NXP PCA9535CHF is a robust, low-voltage 16-bit General Purpose Input/Output (GPIO) expander with an I²C-bus/SMBus interface. This component is designed to provide additional GPIOs for microcontrollers where additional I/Os are needed. It is particularly useful in applications where pins are at a premium, and it is essential to expand the microcontroller's interface capability.

The PCA9535CHF operates at a supply voltage ranging from 2.3V to 5.5V, making it suitable for a wide array of applications and compatible with most logic levels. This versatility ensures that it can be integrated into both 3.3V and 5V systems with ease. Furthermore, its I²C-bus supports standard-mode (100 kHz), fast-mode (400 kHz), and fast-mode plus (1 MHz) which offers flexibility in terms of communication speed.

With its 16 I/O pins that can be configured as either inputs or outputs, the PCA9535CHF allows for a significant expansion of I/O capabilities. Each I/O can be controlled individually via software, and the built-in power-on reset function ensures that the I/Os are in a known state at power-up. The device also features an interrupt output which can be connected to the interrupt logic of the host microcontroller. This interrupt output is activated when any input state changes, providing a convenient method for the host to detect input changes without the need to constantly poll the GPIO expander.

The PCA9535CHF comes in a space-saving TSSOP24 package, which is ideal for applications where PCB space is a constraint. It is also equipped with an active LOW reset input, allowing the device to be reset remotely if necessary. The robust design of the PCA9535CHF ensures that it is suitable for the demanding environments of industrial and automotive applications, offering both durability and reliability.

In summary, the NXP PCA9535CHF is a feature-rich GPIO expander with a flexible I²C interface, wide voltage range, and compact package, making it an excellent choice for system designers looking to enhance their microcontroller projects with additional I/O capabilities.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess