ON Semiconductor MC74ACT05DR Product Overview
The MC74ACT05DR from ON Semiconductor is a high-performance, hex inverter with open-drain outputs that belongs to the 74ACT family. This integrated circuit is designed to be used in a wide range of applications, from industrial to commercial, where a need to invert digital signals with high drive capability is required.
Key Features
- Logic Type: Hex Inverter with Open-Drain Outputs
- High Speed: tPD = 8.5ns (Typ) at VCC = 5V
- Operating Voltage Range: 4.5V to 5.5V
- Current - Output High, Low: 24mA, 24mA
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Lead-Free Status / RoHS Status: Lead free / RoHS Compliant
Performance and Quality
The MC74ACT05DR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. With a typical propagation delay of 8.5ns and the ability to operate at a voltage range of 4.5V to 5.5V, this device is optimized for speed and power efficiency.
Applications
Thanks to its open-drain outputs, the MC74ACT05DR is particularly suitable for driving capacitive or low-impedance loads. It is commonly used in:
- Level Shifting Applications
- Line Drivers
- Logic Level Translation
- Power Management
- Bus Interface Circuits
Product Compliance
ON Semiconductor is committed to environmental stewardship and the MC74ACT05DR adheres to this principle. The product is lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for hazardous substance management.
Ordering Information
When ordering, the part is identified by the full part number MC74ACT05DR. It is supplied in a SOIC-14 package, which is ideal for automated surface mount assembly processes. For detailed product specifications and ordering information, customers are encouraged to consult the official ON Semiconductor datasheets and product resources.