EN
  • EN
  • DE

HEF4051BTS

Part No HEF4051BTS
Manufacturer NXP / Nexperia
Description 8-channel analog multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179868-HEF4051BTS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4051BTS CAD Model

Description

NXP HEF4051BTS 8-channel Analog Multiplexer/Demultiplexer

The NXP HEF4051BTS is a versatile and high-performance CMOS device that functions as an 8-channel analog multiplexer or demultiplexer. This integrated circuit is designed for efficient routing of analog or digital signals in various electronic applications, including data acquisition systems, signal switching, and communication devices.

Key Features:

  • Multiple Channel Configuration: The device can be used as an 8-channel multiplexer, a single 8-channel demultiplexer, or two 4-channel multiplexers, providing flexibility in application design.
  • Wide Operating Voltage: It operates over a wide voltage range from 2V to 10V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.
  • Low Power Consumption: The HEF4051BTS is designed with CMOS technology, which ensures low power dissipation, contributing to energy-efficient operation in battery-powered devices.
  • High-Speed Operation: The device is capable of fast switching, allowing for quick signal routing and minimizing latency in critical applications.
  • ESD Protection: Electrostatic discharge protection is integrated into the chip, safeguarding it from the potential damage caused by static electricity.
  • Improved Signal Integrity: It exhibits low "on" resistance and low "off" leakage current, ensuring high signal integrity and reducing crosstalk between channels.

Applications:

The HEF4051BTS is ideal for use in a variety of applications where signal routing is necessary, including:

  • Analog and digital multiplexing/demultiplexing
  • Data acquisition systems
  • Communication systems
  • Audio/Video signal routing
  • Function generators
  • Industrial control systems

The NXP HEF4051BTS is offered in a compact SOT-137-1 surface-mount package, which enables efficient use of board space and is suitable for automated assembly processes. With its combination of features, the HEF4051BTS is a reliable and flexible solution for complex signal routing challenges in modern electronic designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess