EN
  • EN
  • DE

MC74HCT14A

Part No MC74HCT14A
Manufacturer ON Semiconductor
Description Hex Schmitt-Trigger Inverter with LSTTL Compatible Inputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219631-MC74HCT14A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74HCT14A CAD Model

Description

ON Semiconductor MC74HCT14A Hex Schmitt-Trigger Inverter

The MC74HCT14A from ON Semiconductor is a high-performance, hex inverter chip with Schmitt-trigger inputs, designed to operate in a wide range of digital applications. This integrated circuit is part of the HCT family, meaning it is compatible with CMOS and TTL logic levels, providing designers with a versatile solution for mixed-technology environments.

The device features six independent inverters with Schmitt-trigger action at all inputs, which allows for noise immunity and the capability to transform slowly changing input signals into sharply defined, jitter-free output signals, enhancing the circuit's overall performance. The enhanced trigger sensitivity makes the MC74HCT14A ideal for applications where input pulses may be slow or noisy, and a stable output is essential.

Constructed with silicon gate CMOS technology, the MC74HCT14A offers the best of both worlds: CMOS low power consumption and TTL compatibility. This combination ensures that the device is suitable for interfacing with microprocessors and other logic families within a system. Additionally, the chip's typical operating voltage ranges from 4.5V to 5.5V, with a guaranteed noise margin of 1V at the standard operating voltage of 5V.

The MC74HCT14A provides additional features such as:

  • Output drive capability of 10 LSTTL loads, which translates to a high fan-out capacity.
  • Low power consumption characteristic of CMOS devices, with only 20 µA of maximum I<sub>CC static.
  • High noise immunity, which is inherent to CMOS technology.
  • Functional down to 2V, providing a wide margin for various applications and power supply variations.

This device is available in multiple package options, including the standard DIP, SOIC, and TSSOP, making it suitable for both through-hole and surface-mount technology (SMT) applications. Whether you are designing consumer electronics, automotive systems, or industrial controls, the ON Semiconductor MC74HCT14A offers a reliable and flexible solution for your digital logic needs.

For detailed specifications and application notes, designers are encouraged to consult the official datasheet provided by ON Semiconductor, ensuring the MC74HCT14A is utilized to its fullest potential within their electronic projects.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4092 $51.1500
300+ $0.3358 $100.7400
465+ $0.3253 $151.2645
640+ $0.3148 $201.4720
825+ $0.3043 $251.0475
1,100+ $0.2728 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,278 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess