EN
  • EN
  • DE

HEF4052BP,652

Part No HEF4052BP,652
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 155 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 3 V to 15 V
-3db Bandwidth 70MHz
Channel Capacitance(CS off, CD off) 7.5pF
Max Leakage Current (IS off) 200nA
Crosstalk -50dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-DIP
Win Source Part Number 1043117-HEF4052BP,652
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4052BP,652 CAD Model

Description

Product Overview: HEF4052BP,652

The HEF4052BP,652 is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit from NXP Semiconductors. This dual 4-channel IC is part of the HEF4000 family, which is well-known for its robustness and widespread use in a variety of electronic applications. The device is designed to handle both digital and analog signals, making it an excellent choice for routing multiple signal inputs to a single output or vice versa.

Key Features

  • Dual 4-Channel Multiplexing: The HEF4052BP,652 allows for the selection of one of four inputs to be routed to each output, providing excellent flexibility in signal management.
  • Wide Voltage Range: It operates across a wide voltage range from 3V to 15V, accommodating various power supply levels and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • Low ON Resistance: The IC features low ON resistance, which minimizes signal loss and ensures high-quality signal transmission through the device.
  • Binary Address Decoding: Selection of the desired channel is made easy with binary address decoding, simplifying the interface with microcontrollers or other digital systems.
  • Break-Before-Make Switching: The device employs break-before-make switching, which prevents momentary short circuits during channel transitions and enhances the reliability of the signal routing.

Applications

The HEF4052BP,652's flexible nature and high performance make it suitable for a wide range of applications, including but not limited to:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication systems
  • Analog-to-digital and digital-to-analog conversion systems
  • Function generators
  • Industrial control systems

Package and Quality

Packaged in a DIP16 (Dual In-line Package), the HEF4052BP,652 is designed for through-hole mounting, which makes it suitable for prototyping as well as for mass production. NXP's commitment to quality ensures that this IC meets stringent industry standards for performance and reliability, making it a trustworthy component in your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7101 $60.3585
200+ $0.5827 $116.5400
310+ $0.5645 $174.9950
425+ $0.5463 $232.1775
550+ $0.5281 $290.4550
735+ $0.4735 $348.0225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess