The NXP HEF4052BP is a versatile, dual 4-channel analog multiplexer/demultiplexer integrated circuit that is part of the HEF4000 family. This high-quality component is designed for the efficient management of analog signals in a variety of electronic applications. The HEF4052BP is well-suited for use in analog signal routing, data acquisition systems, and communication equipment.
Key Features
- Multiple Switching Options: The device offers two independent 4-channel multiplexers, which can also be used as demultiplexers, providing flexibility in signal management.
- Wide Voltage Range: It operates across a wide analog voltage range, making it compatible with various signal levels.
- Binary Addressing: Each multiplexer is controlled by binary address decoding, which simplifies the control logic required for switching operations.
- Low Power Consumption: Designed with power efficiency in mind, the HEF4052BP maintains low power dissipation, which is crucial for battery-operated devices.
- High Isolation: It offers high off-source impedance and low on-resistance, ensuring minimal signal interference and leakage between channels.
- Standardized Package: The IC is available in a DIP (Dual In-line Package), which is widely used and easy to work with for prototyping and production.
Applications
The HEF4052BP is suitable for a broad range of applications, including:
- Signal gating
- Analog or digital multiplexing
- Function generator output switching
- Audio and video signal routing
- Data acquisition systems
- Communication systems
Technical Specifications
Parameter
Value
Supply Voltage
3V to 15V
On-Resistance
Typically 80 ohms @ 5V
Off-Source Impedance
Typically 7.5 kohms @ 5V
Control Input Voltage
0V to VDD
Package
DIP-16
The NXP HEF4052BP is a reliable choice for designers seeking a high-performance analog multiplexer/demultiplexer that is easy to integrate and offers consistent performance across a range of conditions.