EN
  • EN
  • DE

HEF4053M013TR

Part No HEF4053M013TR
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer NXP
Win Source Part Number 274035-HEF4053M013TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4053M013TR CAD Model

Description

NXP HEF4053M013TR Analog Multiplexer/Demultiplexer

The NXP HEF4053M013TR is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit that is designed to handle analog as well as digital signals. This IC is part of the HEF4000 family, known for their robustness and reliability in various applications. The HEF4053M013TR comes in a compact surface-mount package, specifically in the SO16 package type, making it suitable for space-constrained applications.

With its triple 2-channel configuration, the HEF4053M013TR provides exceptional design flexibility. Each multiplexer/demultiplexer has two independent input/output channels (A and B), a common input/output (C), and a common channel select input (S). The device can be used as a multiplexer to select one of the two inputs to the output or as a demultiplexer to direct the input signal to one of the two outputs, based on the state of the select input.

The HEF4053M013TR operates over a wide voltage range from 3V to 15V, accommodating various power supply levels and ensuring compatibility with both CMOS and TTL logic levels. This makes it an excellent choice for interfacing with different types of digital circuits. The low "ON" resistance of the switch ensures minimal signal distortion and allows for the passage of analog signals up to the power supply levels.

One of the key features of the HEF4053M013TR is its break-before-make switching action, which prevents momentary shorting when switching between channels. This feature is critical in preventing damage to other components and maintaining signal integrity. Additionally, the IC has low power consumption, which is crucial for battery-operated devices, and it also includes latch-up protection, enhancing the device's stability and reliability under various conditions.

In summary, the NXP HEF4053M013TR is a highly adaptable and efficient solution for routing analog or digital signals in numerous electronic applications, including signal gating, multiplexing, and demultiplexing. Its compatibility with various logic levels, low power consumption, and robust protection features make it an ideal choice for designers looking for a reliable and flexible switching solution.

You May Also Be Interested in

Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess