EN
  • EN
  • DE

HEF4066BD

Part No HEF4066BD
Manufacturer NXP / Nexperia
Description Quadruple bilateral switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179875-HEF4066BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4066BD CAD Model

Description

The NXP HEF4066BD is a highly versatile integrated circuit that features four independent bilateral switches. Each switch is capable of controlling a bidirectional signal, making the HEF4066BD an essential component for various applications in digital and analog signal processing. The device is fabricated using silicon gate CMOS technology, ensuring low power consumption and a broad operating voltage range.

Key Features:

  • Wide Voltage Range: The HEF4066BD operates over a recommended voltage range of 3V to 15V, accommodating various logic levels and making it suitable for interfacing with both digital and analog signals.
  • Low Power Consumption: The CMOS technology used in the HEF4066BD ensures low power dissipation, which is critical for battery-operated and power-sensitive applications.
  • High-Speed Switching: Fast switching times are a hallmark of the HEF4066BD, allowing for efficient signal routing and processing without significant delays.
  • Bidirectional Signal Control: Each switch can control signals from analog to high-speed digital, providing flexibility in signal routing and isolation.
  • Low "ON" Resistance: The device boasts a low "ON" resistance, which minimizes signal attenuation when the switch is in the conducting state.
  • Matched Switch Characteristics: The matching of the switch characteristics ensures consistent performance, which is especially important in precision applications.
  • Pin-Compatible with Industry Standards: The HEF4066BD is pin-compatible with the industry-standard 4066 series, facilitating easy upgrades and replacements.

Applications:

The HEF4066BD is suitable for a wide range of applications, including:

  • Analog signal switching and multiplexing
  • Digital signal switching and gating
  • Signal modulation and demodulation
  • Communication circuits
  • Function generation
  • Audio and video signal routing

With its reliable performance and flexible usage, the NXP HEF4066BD is a preferred choice for designers looking to implement efficient signal switching in their electronic circuits.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess