The NXP HEF4068BT is a high-performance, 8-input NAND gate integrated circuit that offers a blend of flexibility, efficiency, and reliability for a wide range of digital applications. This IC is part of the HEF4000 family, which is well-known for its robust CMOS technology, making it suitable for use in various industrial, commercial, and consumer products.
Key Features
- Logic Type: 8-input NAND gate
- Package: SO14 (Small Outline Package with 14 leads)
- Supply Voltage Range: 3 V to 15 V, accommodating a wide range of applications and compatibility with other logic families when used with appropriate level shifting.
- Temperature Range: -40°C to +125°C, ensuring reliable operation under extreme conditions.
- High Noise Immunity: Characteristic of CMOS devices, the HEF4068BT provides stable operation in electrically noisy environments.
- Low Power Consumption: CMOS technology ensures low power draw, making it ideal for battery-powered devices and energy-efficient designs.
Applications
The NXP HEF4068BT is suitable for a variety of digital circuits and can be used in applications that require complex logic functions to be implemented in a compact form factor. Its applications include, but are not limited to:
- Control systems
- Alarm systems
- Logic function generators
- Data processing
- Embedded systems
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The HEF4068BT is manufactured in compliance with stringent industry standards, ensuring that it performs to specifications under various conditions. Its robust design is aimed at providing a long operational lifespan, even when subjected to continuous use in challenging environments.
Environmental Compliance
As an environmentally responsible company, NXP ensures that the HEF4068BT complies with international regulations such as RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials in electronic equipment. This commitment to environmental sustainability makes the HEF4068BT an eco-friendly choice for designers and manufacturers looking to minimize the ecological impact of their products.