EN
  • EN
  • DE

HEF4070BP

Part No HEF4070BP
Manufacturer NXP / Nexperia
Description Quadruple exclusive-OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179880-HEF4070BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian HEF4070BP CAD Model

Description

The NXP HEF4070BP is a high-quality integrated circuit that serves as a quadruple 2-input exclusive-OR (XOR) gate, designed for use in a wide array of digital applications. This versatile component is part of the HEF4000 family, which is well-known for its robust and reliable logic functions implemented in CMOS technology.

Key Features

  • Logic Type: The device consists of four independent XOR gates, each capable of performing the exclusive-OR logical operation on two inputs.
  • Supply Voltage Range: The HEF4070BP operates on a broad voltage range from 3V to 15V, making it suitable for various digital logic systems and compatible with TTL levels.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide high noise immunity and low power consumption, which are critical for stable and energy-efficient operation.
  • Standardized Symmetrical Output Characteristics: The outputs have been designed to ensure symmetrical characteristics, allowing for balanced propagation delays when the device is in operation.
  • Input and Output Protection: Inputs and outputs are protected against electrostatic discharge, ensuring the device's longevity and reliability in physically demanding conditions.
  • Wide Operating Temperature: The device can operate over a wide temperature range, making it suitable for industrial applications.

Applications

The HEF4070BP is a versatile component that can be used in a variety of digital circuits. Common applications include:

  • Logic comparison circuits
  • Parity generators and checkers
  • Control circuitry
  • Digital signal processing
  • Encryption systems

Package Details

The NXP HEF4070BP is provided in a 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic systems. The DIP package allows for easy handling and soldering, even for hobbyists or in educational settings.

Conclusion

With its combination of versatility, reliability, and ease of use, the NXP HEF4070BP is an excellent choice for designers and engineers looking to implement XOR logic functions in their digital systems. Its wide operating voltage range and high noise immunity make it an ideal component for both simple and complex electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess