EN
  • EN
  • DE

HEF4081BP,652

Part No HEF4081BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage (V) 3V ~ 15V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5V ~ 4V
Logic Level - High 3.5V ~ 11V
Max Propagation Delay at V, Max CL 40ns at 15V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Supplier Device Package 14-DIP
Manufacturer Package 14-DIP
Part Number Series 4081
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805290-HEF4081BP,652
Ultra Librarian 3D Model Ultra Librarian HEF4081BP,652 CAD Model

Description

The HEF4081BP,652 is a high-quality integrated circuit produced by NXP Semiconductors, a trusted name in the world of electronic components. This particular chip belongs to the HEF4000 series, which is renowned for its robust and versatile logic gates that are used in a wide variety of applications.

Key Features

  • Logic Type: The HEF4081BP,652 is a Quad 2-input AND gate, which means it contains four independent AND gates, each with two inputs. This configuration allows for multiple logical operations within a single package, making it highly efficient for complex circuit designs.
  • Supply Voltage Range: This device operates over a wide supply voltage range from 3V to 15V, accommodating various power requirements and making it suitable for both low and high voltage applications.
  • Output Current: Each gate can source or sink a standard 4.5 mA current, which is sufficient for driving multiple loads in a digital circuit.
  • Package Type: The chip comes in a DIP (Dual In-line Package) form, with 14 pins, ensuring easy insertion and soldering on printed circuit boards (PCBs).
  • High Noise Immunity: The HEF4081BP,652 is designed with a high noise immunity level, making it resilient to electrical noise and transient signals that may disrupt the operation of less robust components.
  • Temperature Range: It is designed to operate within a temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Applications

The HEF4081BP,652 is a versatile component that can be used in various applications, including:

  • Logic function implementation
  • Control systems
  • Signal processing
  • Computer logic
  • Alarm systems
  • Embedded systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The HEF4081BP,652 is no exception and is manufactured to meet strict industry standards for performance and reliability. Whether you are designing a new system or upgrading an existing one, this AND gate IC is an excellent choice for a dependable and efficient logic solution.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess