The HEF4081BTG4 from NXP Semiconductors is a high-performance, quad 2-input AND gate integrated circuit that operates on the principle of logical conjunction. This IC is a part of the HEF4000 family, which is renowned for its robustness and reliability in various digital applications. Designed to work with a wide voltage range, the HEF4081BTG4 can be implemented in a variety of digital systems, ranging from simple logic gates to complex computational circuits.
Key Features
- Voltage Range: The device supports a wide voltage range, typically from 3V to 15V, making it versatile for use in different logic level environments.
- Quad 2-Input AND Gates: Contains four independent AND gates, each with two inputs, allowing multiple logical operations within a single package.
- Standard Pin Configuration: Comes in a standard 14-pin package, which is compatible with common PCB layouts and breadboards.
- High Noise Immunity: Features a high degree of noise immunity, which is crucial for stable operation in electrically noisy environments.
- Low Power Consumption: Designed for low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
- CMOS Technology: Built using CMOS technology, which ensures low power dissipation and high noise immunity.
Applications
The HEF4081BTG4 is ideal for a multitude of digital applications. Its robust functionality makes it suitable for:
- Logic function implementation
- Control systems
- Embedded systems
- Signal processing
- Computer logic circuits
- Alarm systems
- DIY electronics projects
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The HEF4081BTG4 is manufactured under strict quality control standards, ensuring consistent performance and durability for industrial, commercial, and hobbyist applications alike.