EN
  • EN
  • DE

HEF4543BP

Part No HEF4543BP
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description BCD to 7-segment latch/decoder/driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179941-HEF4543BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4543BP CAD Model

Description

NXP HEF4543BP BCD to 7-Segment Latch/Decoder/Driver

The HEF4543BP is a high-quality integrated circuit produced by NXP Semiconductors, designed to interface digital logic systems to seven-segment display modules. This versatile IC is particularly suitable for applications requiring the conversion of Binary Coded Decimal (BCD) data to corresponding seven-segment display representations, making it an ideal choice for a wide range of electronic devices such as calculators, digital clocks, and other numerical display systems.

The device features a BCD to 7-segment latch/decoder/driver function, which simplifies the process of driving common-cathode LED, incandescent, liquid crystal (LCD), and gas-discharge displays. With its latch function, the HEF4543BP can store BCD inputs and maintain stable display outputs, ensuring clear and consistent numerical presentations.

Constructed with Silicon Gate CMOS technology, the HEF4543BP offers a robust design with low power consumption and high noise immunity. This makes it well-suited for battery-operated and portable applications where power efficiency is crucial. Additionally, its wide supply voltage range from 3 V to 15 V provides flexibility in various system design voltages.

The HEF4543BP comes in a 16-pin Dual In-line Package (DIP), which is easy to handle and integrate into printed circuit boards. Its pin configuration includes inputs for BCD data, latch enable, lamp test, and blanking control, as well as outputs for each of the seven segments and a decimal point. This allows for direct control over individual segments, offering designers the ability to create custom symbols or implement power-saving strategies by blanking unused segments.

Overall, the NXP HEF4543BP is a reliable and functional choice for engineers and hobbyists looking to develop projects with numeric displays. Its combination of ease of use, low power consumption, and versatile functionality makes it a staple component in the electronics design community.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to consult the official NXP datasheets and product documentation available on the NXP Semiconductors website.

You May Also Be Interested in

ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4210 $63.9450
100+ $1.1660 $116.6000
155+ $1.1296 $175.0880
215+ $1.0931 $235.0165
275+ $1.0567 $290.5925
370+ $0.9473 $350.5010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,154 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess