EN
  • EN
  • DE

HEF4555BTD

Part No HEF4555BTD
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 274044-HEF4555BTD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4555BTD CAD Model

Description

NXP HEF4555BTD Dual Binary to 1-of-4 Decoder/Demultiplexer

The NXP HEF4555BTD is a high-performance, dual binary to 1-of-4 decoder/demultiplexer that is part of the HEF4000 family of integrated circuits. Designed to operate over a wide range of supply voltages, from 3V to 15V, this versatile IC is suitable for a variety of digital applications, including signal decoding and data routing.

Key Features:

  • Logical Function: The device features two independent decoder/demultiplexers, each accepting a 2-bit binary input and providing four mutually-exclusive outputs.
  • Versatility: With its dual-function capability, the HEF4555BTD can be used either as a decoder or a demultiplexer, making it a flexible choice for system design.
  • High Noise Immunity: The HEF4000 family is known for its high noise immunity, ensuring reliable operation even in electrically noisy environments.
  • Low Power Consumption: The CMOS technology used in the HEF4555BTD offers the benefit of low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to function over a broad temperature range, making it suitable for industrial applications.
  • Package: The HEF4555BTD comes in a 16-lead SO (small outline) package, which is conducive for space-constrained applications.

Applications:

The NXP HEF4555BTD is ideal for use in a wide array of electronic systems, such as:

  • Data multiplexing
  • Code conversion
  • Function selection
  • Signal routing
  • Control systems
  • Computing equipment

With its combination of dual functionality, high noise immunity, and low power consumption, the NXP HEF4555BTD is a robust and efficient solution for your decoding and demultiplexing needs. Whether you're working on consumer electronics or industrial control systems, this IC can help streamline your design and enhance system reliability.

You May Also Be Interested in

Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $26.1941
Hynix Semiconductor
Lowest to $3.2617
Omron
Need more? Email Us
Intersil
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6480 $58.3200
220+ $0.5313 $116.8860
340+ $0.5151 $175.1340
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess