EN
  • EN
  • DE

HEF4585BP,652

Part No HEF4585BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 4B 16DIP / Magnitude Comparator 4-Bit Non-Inverting 16-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Type Magnitude Comparator
Resolution 4
Output Active High
Output Function A<B, A=B, A>B
Operating Supply Voltage 3 V ~ 15 V
Current - Output High, Low 3mA, 3mA
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Current - Quiescent 80μA
Operating Temperature Range -40°C ~ 85°C
Package 16-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Win Source Part Number 775942-HEF4585BP,652
Popularity Medium
Supply and Demand Status Limited
Family Name HEF4585
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4585BP,652 CAD Model

Description

NXP 4-bit Magnitude Comparator

The HEF4585BP,652 is a high-performance, 4-bit magnitude comparator designed by NXP Semiconductors. This integrated circuit is part of the HEF4000 family, known for their robustness and versatility in a wide range of digital applications. The comparator is designed to compare two 4-bit words and provide outputs that determine the magnitude relationship between them.

The device features four inputs (A0 to A3) for the first 4-bit word, another four inputs (B0 to B3) for the second 4-bit word, and three outputs (Q1, Q2, Q3) that indicate whether the first word is less than, equal to, or greater than the second word. The outputs are determined by the logic conditions set by the inputs in accordance with the truth table specified in the datasheet.

Key Features:

  • Logic Family: HEF4000 series, which is well-suited for interfacing with conventional TTL systems.
  • Supply Voltage Range: The HEF4585BP,652 operates within a voltage range of 3V to 15V, making it compatible with a variety of digital systems.
  • Power Dissipation: Exhibits low power consumption, which is a crucial aspect for battery-powered and energy-efficient applications.
  • Package: Comes in a DIP (Dual In-line Package) form, which is easy to handle and suitable for breadboards and prototyping.
  • Functionality: Capable of comparing two 4-bit words and providing direct outputs for less than, equal to, or greater than conditions.

Applications:

The HEF4585BP,652 is an essential component in digital systems where comparison operations are necessary. It is widely used in microprocessor systems, digital data processing, control systems, and wherever 4-bit words need to be compared. Its reliability and ease of integration make it a preferred choice for both hobbyists and professional electronics engineers.

Quality and Reliability:

NXP Semiconductors ensures that the HEF4585BP,652 meets the highest quality and reliability standards. The device undergoes rigorous testing procedures to guarantee its performance in various operating conditions. With NXP's commitment to excellence, users can expect consistent and dependable operation from this 4-bit magnitude comparator.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR MAGNITUDE 24CERPCK / Magnitude Comparator Bit Active High Output AB 24-CerPack
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
AUTOMOTIVE MICROPOWER COMPARATOR
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 8B 24DIP / Magnitude Comparator Bit Active High Output AB 24-PDIP
Lowest to $5.6324
ON Semiconductor
MAGNITUDE COMPARATOR / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Lowest to $3.2640
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator Bit Active High Output AB 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8748 $62.9984
18+ $6.4611 $116.2998
28+ $6.2601 $175.2828
39+ $6.0580 $236.2620
50+ $5.8559 $292.7950
66+ $5.2506 $346.5396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess