EN
  • EN
  • DE

HFE4013BT

Part No HFE4013BT
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824850-HFE4013BT
Ultra Librarian 3D Model Ultra Librarian HFE4013BT CAD Model

Description

NXP HFE4013BT Triple 3-input NAND Gate

The NXP HFE4013BT is a high-performance, triple 3-input NAND gate integrated circuit designed to offer a perfect blend of speed, power efficiency, and reliability for a wide range of digital applications. This advanced logic gate is part of NXP's renowned semiconductor product line, known for its quality and performance across the electronics industry.

Key Features

  • Logic Type: Triple 3-input NAND gate, providing versatile logic operations with three inputs for each of the three gates.
  • Package: Housed in a compact SOT402-1 (TSSOP14) package, the HFE4013BT is suitable for space-constrained applications while allowing for efficient PCB layout.
  • Supply Voltage Range: Designed to operate over a wide range of supply voltages from 4.5V to 5.5V, making it compatible with TTL power levels and ideal for interfacing with other 5V logic devices.
  • High-Speed Performance: With fast propagation delay times, the device is optimized for high-speed signal processing applications, ensuring minimal signal lag in critical circuits.
  • Low Power Consumption: The device features low power dissipation, which is crucial for energy-sensitive designs and helps in maintaining lower operating temperatures.
  • Input Compatibility: The inputs are compatible with TTL levels, allowing for easy integration with existing digital systems and other TTL logic devices.
  • Output Drive Capability: Capable of driving 15 LSTTL loads, the HFE4013BT provides sufficient output current to handle multiple connections, enhancing its versatility in complex circuits.

Applications

The NXP HFE4013BT is suitable for a multitude of digital applications, including but not limited to:

  • Logic circuit design and implementation
  • Signal processing and control systems
  • Computer systems and data processing
  • Embedded systems
  • Automotive electronics
  • Telecommunication infrastructure

With its robust design and adherence to stringent quality standards, the NXP HFE4013BT is an excellent choice for designers looking to implement reliable and efficient NAND logic operations in their electronic projects.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess