EN
  • EN
  • DE

KTC802E-RTK

Part No KTC802E-RTK
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827057-KTC802E-RTK
Ultra Librarian 3D Model Ultra Librarian KTC802E-RTK CAD Model

Description

The KTC802E-RTK is an NPN silicon epitaxial transistor manufactured by KEC (Korea Electronics Co., Ltd.). This transistor is designed for general purpose amplifier and switching applications.

Applications

  • Amplifier Circuits: Used as a general-purpose amplifier in various electronic circuits.
  • Switching Circuits: Suitable for use as a switch in low to medium power applications.
  • Signal Processing: Used in signal processing circuits for amplification and switching.
  • Consumer Electronics: Common in various consumer electronic devices like radios and small appliances.

Features

  • NPN Silicon Epitaxial Transistor: Offers stable performance and consistent characteristics.
  • High Current Gain (hFE): Provides good amplification capability.
  • Low Saturation Voltage: Ensures efficient switching operation.
  • Small Package Size: Allows for easy integration into compact electronic designs.

Benefits

  • Versatile Application: Suitable for a wide range of amplifier and switching applications.
  • Efficient Performance: Delivers efficient operation due to its high gain and low saturation voltage.
  • Reliable Operation: Ensures stable and reliable performance in various operating conditions.
  • Simplified Circuit Design: Easy to integrate into different circuit designs.

Technical Specifications

  • Collector-Base Voltage (VCBO): 60V
  • Collector-Emitter Voltage (VCEO): 50V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 0.15A
  • Collector Dissipation (PC): 0.25W
  • DC Current Gain (hFE): Typically between 120 and 270 (at IC = 1mA, VCE = 5V)
  • Operating and Storage Temperature: -55°C to +150°C

The KTC802E-RTK is a reliable and versatile transistor suitable for a broad spectrum of applications. Its stable characteristics and efficient performance make it a popular choice in various electronic devices. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines before use.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess