EN
  • EN
  • DE

I74F74D

Part No I74F74D
Manufacturer NXP / Nexperia
Description Dual D-type flip-flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1182970-I74F74D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian I74F74D CAD Model

Description

The NXP I74F74D is a high-performance, dual D-type flip-flop with individual data inputs (D), clock inputs (CP), set inputs (SD), and reset inputs (RD). Designed for use in a wide range of applications, this component is essential in digital circuits where it serves to store and transfer data synchronously with the positive edge of a clock signal.

Key Features:

  • Edge-Triggered D-Type Flip-Flops: Each flip-flop is triggered on the rising edge of the clock pulse, allowing for precise control and synchronization within digital systems.
  • Individual Set and Reset: The I74F74D comes with individual set and reset inputs for each flip-flop, enabling asynchronous setting or resetting of the output.
  • High-Speed Operation: This device is designed for very high-speed operation, making it suitable for high-frequency applications.
  • Standard Pinout: It features a standard pinout for ease of design and compatibility with existing systems and breadboards.
  • Wide Operating Voltage: The flip-flop operates over a wide voltage range, accommodating various levels of signal standards and power supplies.
  • Low Power Consumption: With its advanced silicon-gate CMOS technology, the I74F74D offers a balance of high speed and low power consumption.
  • Multiple Package Options: Available in a variety of packages, including SOIC, TSSOP, and others to suit different assembly and space requirements.

Applications:

The versatility of the NXP I74F74D allows it to be utilized in numerous applications, such as:

  • Shift registers
  • Data storage
  • Data transfer systems
  • Counters and dividers
  • Control systems

With its robust design and flexible functionality, the NXP I74F74D is an ideal choice for designers looking to implement reliable flip-flops in their digital logic circuits. Its performance is characterized by the ability to maintain stable operation, even in complex systems requiring high-speed data processing and control.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess