EN
  • EN
  • DE

IP3348CX5,135

Part No IP3348CX5,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 15NH/25PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 2
Center / Cutoff Frequency 350MHz (Cutoff)
Attenuation Value 40dB @ 1GHz to 3GHz
Resistance - Channel (Ohms) 10
Current 20mA
Values L = 15nH (Total), C = 25pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.042" L x 0.030" W (1.06mm x 0.76mm)
Height 0.026" (0.65mm)
Win Source Part Number 1045629-IP3348CX5,135
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4,500
Ultra Librarian 3D Model Ultra Librarian IP3348CX5,135 CAD Model

Description

The IP3348CX5,135 is a cutting-edge semiconductor device from NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular component is designed to cater to the rigorous demands of modern electronic circuits, providing robust performance and high reliability.

Key Features

  • High-Performance Integration: The IP3348CX5,135 integrates multiple functions into a single package, reducing the need for additional components and simplifying the design process for engineers.
  • Power Management: It offers efficient power management capabilities, which are essential for optimizing power consumption and enhancing the battery life of portable devices.
  • Compact Design: With its small footprint, the IP3348CX5,135 is ideal for space-constrained applications, allowing for more compact and sleek product designs.
  • Protection Features: The device includes built-in protection mechanisms to safeguard against overcurrent, overvoltage, and overheating, contributing to the longevity and durability of the end product.

Applications

The versatility of the IP3348CX5,135 makes it suitable for a wide range of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive systems requiring high reliability and performance
  • Industrial control units where precision and durability are key
  • Networking equipment for stable and efficient data transmission

Technical Specifications

As a product from NXP, the IP3348CX5,135 is built to meet the highest industry standards. Below are some of the technical specifications:

  • Package: Surface-mounted technology (SMT) for secure and reliable integration into PCBs
  • Operating Temperature Range: Ensures stable performance across a wide range of environmental conditions
  • Compliance: Meets international regulatory standards for safety and environmental impact

Conclusion

The IP3348CX5,135 from NXP is a testament to the company's commitment to providing high-quality components that drive innovation and efficiency in electronic design. Whether it's for consumer gadgets or industrial machinery, this product delivers the performance and dependability that engineers and manufacturers trust.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess