EN
  • EN
  • DE

IP4041CX25/LF

Part No IP4041CX25/LF
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 723995-IP4041CX25/LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4041CX25/LF CAD Model

Description

The IP4041CX25/LF is a high-performance, integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This component is specifically tailored for advanced ESD protection (Electrostatic Discharge) and signal conditioning, making it an essential element in safeguarding sensitive electronic systems.

Key Features

  • ESD Protection: The IP4041CX25/LF provides robust ESD protection for high-speed data lines, capable of withstanding ESD strikes as defined by the IEC61000-4-2 standard, thus ensuring the longevity and reliability of electronic devices.
  • Low Capacitance: With its low capacitance design, this component guarantees minimal signal attenuation, making it ideal for preserving signal integrity in high-speed communication applications.
  • Integration: The device integrates multiple protection diodes in a single package, offering a compact solution that reduces PCB space requirements and simplifies circuit design.
  • Lead-Free (LF): In alignment with modern environmental standards, this product is lead-free (Pb-free), reflecting NXP's commitment to reducing the environmental impact of their components.

Applications

The IP4041CX25/LF is versatile and can be used in a variety of applications where signal integrity and protection against ESD are critical. Common applications include:

  • USB 2.0 interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) applications
  • Mobile and portable devices
  • High-speed data lines in consumer electronics

Quality and Reliability

NXP's commitment to quality ensures that the IP4041CX25/LF meets the highest industry standards for performance and reliability. The component undergoes rigorous testing to guarantee its effectiveness in protecting sensitive circuits from ESD events, ensuring peace of mind for manufacturers and end-users alike.

Summary

In summary, the IP4041CX25/LF from NXP is a highly effective ESD protection solution that offers low capacitance, integration, and lead-free construction. Its application in high-speed data interfaces and its commitment to quality make it an excellent choice for manufacturers looking to enhance the durability and performance of their electronic products.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4936 $59.8464
57+ $2.0455 $116.5935
88+ $1.9820 $174.4160
121+ $1.9185 $232.1385
156+ $1.8538 $289.1928
209+ $1.6620 $347.3580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess