EN
  • EN
  • DE

IP4042CX5/LF,135

Part No IP4042CX5/LF,135
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 5CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
Bidirectional Channels 3
STAND-OFF Voltage (Vwm) 3.3V
Applications General Purpose
Mounting SMD (SMT)
Case / Package 5-CSP (1.28x0.91)
Win Source Part Number 096879-IP4042CX5/LF,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4042CX5/LF,135 CAD Model

Description

Product Overview: IP4042CX5/LF,135 by NXP Semiconductors

The IP4042CX5/LF,135 is a cutting-edge ElectroStatic Discharge (ESD) protection device designed by NXP Semiconductors, a leader in the field of advanced integrated circuit manufacturing. This product is part of the IP4042 series and is specifically crafted to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of ESD. It is an ideal solution for protecting interfaces such as USB 2.0, HDMI, Ethernet, and other communication ports that require both signal integrity and robust ESD defense.

Key Features

  • High ESD Protection: The device is capable of withstanding ESD discharges up to ±8 kV contact discharge and ±15 kV air discharge, in accordance with the IEC 61000-4-2 standard, providing superior protection for sensitive components.
  • Low Capacitance: With ultra-low line capacitance, the IP4042CX5/LF,135 ensures that signal integrity is maintained, making it perfect for high-speed data lines where minimal signal attenuation is crucial.
  • Low Clamping Voltage: This feature helps to protect sensitive ICs by ensuring that the voltage following an ESD event is kept to a minimum, thus preventing damage to connected components.
  • Multi-Line Protection: The device offers protection for up to four data lines, enabling compact and efficient design solutions.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, this product is lead-free (Pb-free) and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The IP4042CX5/LF,135 is versatile and can be used across a wide range of applications where data line protection is required. It is particularly useful in:

  • Mobile and Portable Devices
  • Personal Computers and Laptops
  • Consumer Electronics
  • Networking Equipment
  • Set-Top Boxes and Digital TVs

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the IP4042CX5/LF,135 is no exception. It is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

Whether you're designing a new device or looking to enhance the ESD protection in an existing product, the IP4042CX5/LF,135 from NXP Semiconductors is a reliable and efficient choice that will help secure your electronic designs against the threats posed by electrostatic discharge.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess