EN
  • EN
  • DE

IP4048CX5(4B)

Part No IP4048CX5(4B)
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer NXP
Win Source Part Number 283673-IP4048CX5(4B)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4048CX5(4B) CAD Model

Description

The NXP IP4048CX5(4B) represents a cutting-edge solution in the realm of ESD protection and signal conditioning. Designed to safeguard high-speed interfaces against electrostatic discharge (ESD) and other voltage-induced threats, this device is an essential component for maintaining the integrity and reliability of electronic systems.

Key Features

  • High-Speed Interface Protection: The IP4048CX5(4B) is optimized for protecting high-speed data lines, such as USB 2.0, HDMI, and other serial interfaces.
  • Low Capacitance: With its ultra-low line capacitance, the device ensures minimal signal degradation, preserving the integrity of high-speed signals.
  • Multi-Channel Integration: This component integrates multiple ESD protection channels in a single package, providing a compact and efficient solution for protecting several lines simultaneously.
  • Robust ESD Defense: It offers robust ESD protection exceeding IEC 61000-4-2 level 4 standards, safeguarding electronics from electrostatic discharges up to ±15kV (air discharge) and ±8kV (contact discharge).

Applications

The IP4048CX5(4B) is ideally suited for a range of applications where high-speed data transmission and ESD protection are critical. Common applications include:

  • Smartphones and mobile devices
  • Portable electronics
  • Computing and peripheral devices
  • Consumer electronics
  • Networking equipment

Package and Quality

Encased in a leadless, ultra-small DFN2510A-10 (SOT1176) package, the IP4048CX5(4B) is designed for space-constrained applications. Its package is RoHS compliant and is designed for easy integration into PCB designs. NXP's commitment to quality ensures that each device meets stringent industry standards for performance and reliability.

Choose the NXP IP4048CX5(4B) for your next project to ensure the highest level of protection and performance for your high-speed data interfaces.

You May Also Be Interested in

Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess