EN
  • EN
  • DE

IP4048CX5/LF

Part No IP4048CX5/LF
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0428+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 746230-IP4048CX5/LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4048CX5/LF CAD Model

Description

The IP4048CX5/LF is a cutting-edge ESD protection device from NXP Semiconductors, designed to safeguard high-speed data lines and other sensitive circuitry from the detrimental effects of electrostatic discharge (ESD). This compact and highly efficient component is an ideal choice for modern electronics that require reliable protection in a small form factor.

Key Features

  • High-Speed Data Line Protection: The IP4048CX5/LF is optimized for safeguarding high-speed interfaces such as USB 2.0, HDMI, and Ethernet from ESD events, ensuring the integrity and performance of data transmission.
  • Low Capacitance: With its low loading capacitance, the device preserves signal integrity, making it suitable for high-frequency applications without compromising data throughput.
  • Multi-Channel Integration: This component integrates multiple ESD protection diodes, allowing for the conservation of PCB space and reducing the number of external components required in a design.
  • Robust ESD Protection: It offers excellent ESD protection exceeding the IEC61000-4-2 standard, ensuring the safety of electronic devices even under extreme conditions.

Applications

The IP4048CX5/LF is versatile and can be used in a variety of applications, including:

  • Smartphones, Tablets, and Portable Electronics
  • Personal Computers and Laptops
  • Consumer Electronics such as Digital Cameras and Media Players
  • High-Speed Peripheral Interfaces
  • Telecommunication Equipment

Product Specifications

The device comes in a lead-free, small-footprint package and features multiple channels of ESD protection. Its low clamping voltage ensures that the protected components remain unharmed in the event of an ESD strike. The IP4048CX5/LF is designed to be compliant with current environmental regulations, making it a responsible choice for manufacturers looking to create eco-friendly products.

Conclusion

Overall, the IP4048CX5/LF from NXP Semiconductors represents a robust solution for ESD protection in high-speed data applications. Its combination of low capacitance, multi-channel integration, and strong protective capabilities make it an essential component for designers who need both performance and reliability in their electronic devices.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2454 $50.3070
500+ $0.2014 $100.7000
770+ $0.1951 $150.2270
1,060+ $0.1888 $200.1280
1,370+ $0.1825 $250.0250
1,835+ $0.1636 $300.2060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess