EN
  • EN
  • DE

IP4221CZ6-S

Part No IP4221CZ6-S
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Dual USB 2.0 integrated quad with ESD protection to IEC 61000-4-2, level 4 (Pb-free) / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 6-Pin XSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185883-IP4221CZ6-S
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name IP4221CZ6-S
Introduction Date April 29, 2008
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IP4221CZ6-S CAD Model

Description

Product Overview: IP4221CZ6-S from NXP

The IP4221CZ6-S is a versatile ESD protection device designed by NXP Semiconductors, tailored to safeguard high-speed data lines and other sensitive electronic circuits from electrostatic discharge (ESD) and other transient voltage events. This component is a crucial element for maintaining the integrity and longevity of modern electronic systems found in a wide array of applications, from consumer electronics to industrial automation.

Key Features

  • ESD Protection: The device offers robust ESD protection up to 8 kV contact discharge as per the IEC 61000-4-2 standard, ensuring that your sensitive electronic components are shielded from the most common electrostatic events.
  • Low Clamping Voltage: Its low clamping voltage minimizes the stress on the protected component during a transient event, thereby enhancing the overall protection level.
  • Low Capacitance: With a low loading capacitance of just 1.5 pF, the IP4221CZ6-S is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • Ultra-Small Package: Housed in an ultra-small leadless 6-pin package (DFN2020-6), this device saves valuable board space and is suitable for space-constrained applications.
  • Multiple Application Support: This protection device is suitable for USB 2.0, HDMI, Ethernet, and other high-speed data interfaces, providing a versatile solution for a broad range of electronic devices.

Applications

The IP4221CZ6-S is designed for application in a variety of products, including but not limited to:

  • Smartphones and other portable devices
  • Computers and peripherals
  • Audio and video equipment
  • Set-top boxes and digital TVs
  • Networking and telecommunication systems

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality and reliable products. The IP4221CZ6-S is produced with the stringent quality control processes for which NXP is known, ensuring that each device meets the highest standards of performance and durability.

Whether you're designing consumer electronics or industrial control systems, the IP4221CZ6-S from NXP provides the protection required to safeguard your sensitive circuits against the potentially damaging effects of ESD and other transient voltages, all while maintaining the functionality and signal integrity of your high-speed interfaces.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0919 $50.0855
1,330+ $0.0754 $100.2820
2,055+ $0.0731 $150.2205
2,830+ $0.0707 $200.0810
3,655+ $0.0684 $250.0020
4,895+ $0.0613 $300.0635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,930 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess