EN
  • EN
  • DE

IP4280CZ10

Part No IP4280CZ10
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD protection for HDMI interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825924-IP4280CZ10
Ultra Librarian 3D Model Ultra Librarian IP4280CZ10 CAD Model

Description

The IP4280CZ10 is a cutting-edge ESD protection device from NXP Semiconductors, designed to safeguard high-speed interfaces against electrostatic discharge (ESD) and other voltage-induced transient events. This component is particularly well-suited for applications that require robust defense mechanisms for sensitive circuitry in a compact package.

Key Features

  • Integrated Protection: The IP4280CZ10 integrates multiple protection diodes in a single package, providing a comprehensive shield for up to ten lines against ESD strikes.
  • Low Capacitance: With ultra-low line capacitance, this device is ideal for protecting high-speed data lines without compromising signal integrity, including USB 2.0, HDMI, and Ethernet interfaces.
  • High ESD Robustness: It offers excellent ESD robustness, with the ability to withstand ESD discharges up to 8 kV contact discharge as per the IEC 61000-4-2 standard.
  • Low Clamping Voltage: The device's low clamping voltage ensures that even when an ESD event occurs, the transient voltage presented to the protected circuit remains within safe limits.
  • Space-saving Design: Housed in a compact DFN2510A-10 (SOT1176) leadless package, the IP4280CZ10 is designed to save valuable board space in dense electronic systems.

Applications

The IP4280CZ10 is versatile and can be used across various applications, such as:

  • Mobile and Portable Devices
  • Computers and Peripherals
  • Consumer Electronics
  • High-Speed Data Line Protection
  • Audio and Video Interfaces

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the IP4280CZ10 is no exception. It is manufactured to the highest standards, ensuring both reliability and performance for the most demanding applications. By choosing the IP4280CZ10, designers can confidently protect their electronic systems from the potentially damaging effects of ESD and other transient voltages.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,400 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess