EN
  • EN
  • DE

IP4285CZ9-TBB

Part No IP4285CZ9-TBB
Manufacturer NXP / Nexperia
Description ESD protection for high-speed interfaces Mobile handsets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185922-IP4285CZ9-TBB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4285CZ9-TBB CAD Model

Description

The IP4285CZ9-TBB is a cutting-edge ESD protection device manufactured by NXP Semiconductors, designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This product is particularly suitable for applications that require stringent protection for sensitive circuitry, ensuring the reliability and longevity of electronic equipment.

Key Features

  • High ESD Protection: The IP4285CZ9-TBB offers robust ESD protection up to ±15 kV contact discharge and ±15 kV air discharge, in accordance with the IEC61000-4-2 international standard, ensuring the safety of the devices it is integrated with.
  • Low Clamping Voltage: This device features a low clamping voltage, which is crucial for protecting sensitive components from voltage spikes that can occur during ESD events.
  • Low Capacitance: With its low capacitance design, the IP4285CZ9-TBB minimizes signal attenuation, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package Size: Encased in a small 9-bump WLCSP (Wafer Level Chip Scale Package), it allows for space-efficient designs, which is particularly beneficial for compact electronic devices.

Applications

The IP4285CZ9-TBB is well-suited for a wide range of applications, including:

  • Mobile phones and portable electronics
  • High-speed data interfaces such as USB 2.0, HDMI, and LVDS
  • Consumer electronics
  • Computers and peripherals

Product Benefits

Implementing the IP4285CZ9-TBB into your design offers multiple benefits:

  • Enhanced reliability and durability of end products due to superior ESD protection
  • Preservation of signal integrity for high-speed data lines
  • Reduction in PCB space requirements due to its compact form factor
  • Easy integration into existing designs owing to its compatibility with standard manufacturing processes

With its combination of high-performance protection, low capacitance, and small footprint, the IP4285CZ9-TBB from NXP is an excellent choice for designers looking to enhance the ESD resilience of their electronic products.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,060 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess