EN
  • EN
  • DE

IP4286CZ6-TBF,115

Part No IP4286CZ6-TBF,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications General Purpose
Mounting SMD (SMT)
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 103455-IP4286CZ6-TBF,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4286CZ6-TBF,115 CAD Model

Description

The IP4286CZ6-TBF,115 is a high-performance ESD protection device designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This compact and efficient solution is specifically engineered to safeguard high-speed interfaces, such as USB 2.0, HDMI, and other vulnerable circuits from electrostatic discharge (ESD) and other voltage-induced transients.

Key Features

  • Interface Protection: Designed to protect a wide range of high-speed data lines from ESD, ensuring signal integrity and prolonged device life.
  • Low Capacitance: With ultra-low line capacitance, the IP4286CZ6-TBF,115 minimizes signal attenuation, making it ideal for high-speed data interfaces.
  • High ESD Robustness: Offers robust ESD protection up to ±8 kV contact discharge, as per the IEC 61000-4-2 standard, safeguarding sensitive components against common electrostatic threats.
  • Small Package: Comes in a small 6-lead SOT886 (WLCSP6) package, which is optimal for space-constrained applications.
  • Low Clamping Voltage: Features a low clamping voltage, which ensures that the protected device is exposed to minimal stress during voltage transients.

Applications

The versatility of the IP4286CZ6-TBF,115 makes it suitable for a broad range of applications. It is commonly used in consumer electronics such as smartphones, tablets, laptops, and digital cameras. Additionally, it is ideal for protecting interfaces in telecommunications equipment, portable medical devices, and other applications where data integrity and protection are critical.

Product Specifications

Parameter Value Package SOT886 (WLCSP6) ESD Protection Level ±8 kV (IEC 61000-4-2) Line Capacitance Ultra-low Clamping Voltage Low

In summary, the IP4286CZ6-TBF,115 by NXP Semiconductors is an excellent choice for designers looking to incorporate robust ESD protection into their high-speed data interface designs without compromising on performance or space.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess