EN
  • EN
  • DE

IP4337CX18/LF/P

Part No IP4337CX18/LF/P
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description DATA LINE FILTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1,065 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 825926-IP4337CX18/LF/P
Ultra Librarian 3D Model Ultra Librarian IP4337CX18/LF/P CAD Model

Description

Product Overview: IP4337CX18/LF/P

The IP4337CX18/LF/P is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is specifically tailored for advanced applications that require high-performance interfacing solutions. The device encapsulates cutting-edge technology to ensure efficient operation, reliability, and versatility, making it an ideal choice for a wide array of electronic applications.

Key Features

  • High Integration: The IP4337CX18/LF/P incorporates multiple functions into a single package, reducing the need for additional components and simplifying design complexity.
  • Low Power Consumption: Designed with power efficiency in mind, this product is optimal for battery-powered devices, contributing to longer battery life and reduced energy costs.
  • Robust Protection: This device offers built-in protection features, including overvoltage and electrostatic discharge (ESD) protection, safeguarding sensitive electronics from electrical damage.
  • Compact Form Factor: The small footprint of the IP4337CX18/LF/P makes it suitable for space-constrained applications, allowing for more compact and sleek device designs.
  • Lead-Free and RoHS Compliant: Complying with environmental regulations, this product is lead-free and RoHS compliant, ensuring it meets global standards for hazardous substance restrictions.

Applications

The versatility of the IP4337CX18/LF/P lends itself to a variety of applications. It is particularly well-suited for:

  • Portable and handheld devices
  • High-speed data interfaces
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems

Technical Specifications

The technical specifications of the IP4337CX18/LF/P highlight its performance capabilities:

  • Integrated circuits designed for interface protection
  • Low clamping voltage for ESD protection
  • High surge current handling capability
  • Operating temperature range suitable for various environments

In conclusion, the IP4337CX18/LF/P from NXP Semiconductors is a sophisticated and reliable component that meets the demands of modern electronic devices. Its integration of multiple features into a compact package, along with its environmental compliance, makes it an exemplary choice for designers and engineers looking to enhance their products with superior interfacing capabilities.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3645 $60.5610
42+ $2.7605 $115.9410
65+ $2.6738 $173.7970
90+ $2.5884 $232.9560
116+ $2.5017 $290.1972
155+ $2.2430 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess