EN
  • EN
  • DE

IP4350CX24/LF,135

Part No IP4350CX24/LF,135
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 24WLCSP / 9-channel SD memory card interface ESD protection filter to IEC 61000-4-2 level 4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 9
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications Multimedia Card Interface
Operating Temperature Range -35°C ~ 85°C (TA)
Mounting SMD
Package 24-WFBGA, WLCSP
Manufacturer Package 24-WLCSP (1.95x2.11)
Win Source Part Number 776826-IP4350CX24/LF,135
Popularity Medium
Supply and Demand Status Limited
Quantity per package 4,500
Family Name 39861
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IP4350CX24/LF,135 CAD Model

Description

The IP4350CX24/LF,135 is a cutting-edge ESD protection device from the renowned semiconductor manufacturer NXP. Designed to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient events, this product is an essential component for any application requiring reliable data line protection.

Key Features

  • High Integration: The device integrates multiple protection diodes in a single package, providing comprehensive protection for up to two differential pairs or four single lines.
  • Low Capacitance: With ultra-low line capacitance, the IP4350CX24/LF,135 ensures minimal signal attenuation, making it perfect for high-speed data lines such as USB 2.0, HDMI, and LVDS interfaces.
  • Enhanced ESD Protection: It is capable of withstanding ESD strikes up to the IEC61000-4-2 level 4 standard, ensuring robust protection against the most severe ESD events.
  • Low Clamping Voltage: The device features a low clamping voltage, which is critical for protecting sensitive electronics from transient overvoltage conditions without compromising performance.
  • Space-saving Design: The small form factor of the package, specifically the SOT23-6L footprint, allows for efficient use of PCB space, making it ideal for compact electronic assemblies.

Applications

The IP4350CX24/LF,135 is versatile and can be used in a broad range of applications. Its high-speed data line protection capabilities make it suitable for consumer electronics, such as smartphones, tablets, and laptops, as well as in telecommunications equipment, and other high-performance industrial and computing devices.

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The IP4350CX24/LF,135 is no exception, undergoing rigorous testing to ensure it performs under the most demanding conditions. Customers can trust this ESD protection device to provide consistent and reliable performance over the product's lifespan.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5248 $58.0704
56+ $2.0721 $116.0376
87+ $2.0074 $174.6438
119+ $1.9427 $231.1813
154+ $1.8780 $289.2120
206+ $1.6840 $346.9040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess