EN
  • EN
  • DE

IP4386CX4/P

Part No IP4386CX4/P
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1130+
Reference case WLCSP4
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710457-IP4386CX4/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4386CX4/P CAD Model

Description

Product Overview: NXP IP4386CX4/P

The NXP IP4386CX4/P is a state-of-the-art ESD protection device designed to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. This component is particularly suited for applications that demand robust protection while maintaining signal integrity for sensitive data lines.

Key Features

  • High ESD Protection: The device offers superior ESD protection exceeding IEC 61000-4-2 level 4 standards, capable of withstanding ESD strikes up to 8 kV (contact discharge) and 15 kV (air discharge).
  • Low Capacitance: With ultra-low line capacitance, the IP4386CX4/P ensures minimal signal distortion, making it ideal for protecting high-speed data lines without compromising performance.
  • Multi-Channel Protection: It features four differential channels, allowing for protection of multiple data lines with a single component, reducing board space and simplifying design.
  • Low Clamping Voltage: The device's low clamping voltage ensures that even the most sensitive circuits are shielded from the damaging effects of transient voltage spikes.
  • Small Package Size: Housed in a compact SOT-669 package, the IP4386CX4/P is designed for space-constrained applications, providing essential protection without occupying excessive board real estate.

Applications

The NXP IP4386CX4/P is ideal for a wide range of applications where high-speed data integrity and protection are critical. Common uses include:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • DVI interfaces
  • Mobile and portable devices
  • Set-top boxes and digital TVs
  • Notebook and desktop computers

Conclusion

With its powerful ESD protection, low capacitance, and multi-channel functionality, the NXP IP4386CX4/P is an excellent choice for designers looking to enhance the durability and reliability of their high-speed digital interfaces. Its small footprint and ease of integration make it a versatile solution for a wide array of electronic devices.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,142 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess