EN
  • EN
  • DE

IP5002CX8/LF,135

Part No IP5002CX8/LF,135
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC MIC SGL-QUASI-DIFF NTWK 8CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Audio Systems
Number of Channels 1
Case / Package 8-CSP (1.67x1.67)
Win Source Part Number 1045710-IP5002CX8/LF,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP5002CX8/LF,135 CAD Model

Description

Product Overview: IP5002CX8/LF,135 by NXP Semiconductors

The IP5002CX8/LF,135 is a state-of-the-art integrated circuit (IC) developed by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to meet the stringent requirements of modern electronic applications, offering both reliability and performance. NXP's commitment to innovation is evident in the features and specifications of the IP5002CX8/LF,135, making it an ideal choice for designers looking to incorporate advanced technology into their projects.

Key Features

  • High Integration: The IP5002CX8/LF,135 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Robust Performance: Engineered to deliver consistent performance, this IC is suitable for applications that demand high reliability under various operating conditions.
  • Energy Efficiency: With a focus on power conservation, the IP5002CX8/LF,135 is designed to operate with minimal power consumption, making it an eco-friendly choice for energy-sensitive applications.

Applications

The versatility of the IP5002CX8/LF,135 allows it to be used across a wide range of electronic applications. Some of the common applications include:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure

Product Specifications

The IP5002CX8/LF,135 is built to the highest standards of quality and performance. Some of the key specifications include:

  • Package: The IC comes in a compact package, making it suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range, ensuring reliability in various environmental conditions.
  • Compliance: This product adheres to industry standards for safety and quality, ensuring compatibility with a wide range of electronic components.

In conclusion, the IP5002CX8/LF,135 by NXP Semiconductors is a testament to the company's dedication to providing high-quality, innovative products that push the boundaries of technology. Whether for automotive, industrial, consumer, or communication applications, this IC offers the integration, performance, and efficiency required for today's demanding electronic environments.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess