EN
  • EN
  • DE

IP5003CX9/LF/C

Part No IP5003CX9/LF/C
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 1.05k
Values R = 1.05 kOhms, C = 1000pF
ESD Protection Yes
Applications Audio
Mounting SMD (SMT)
Win Source Part Number 068922-IP5003CX9/LF/C
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP5003CX9/LF/C CAD Model

Description

The IP5003CX9/LF/C is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, designed to provide a high level of performance for automotive and industrial applications. This advanced IC is part of NXP's extensive range of semiconductor products that are known for their reliability, durability, and cutting-edge technology.

Key Features

  • Robust Design: The IP5003CX9/LF/C is built to withstand the harsh conditions commonly found in automotive environments. It is designed to operate reliably over a wide temperature range and is resistant to the vibrations and shocks that are typical in vehicular applications.
  • High Integration: This product integrates multiple functions into a single chip, which can help reduce the overall component count, save space on the PCB, and simplify the design and assembly process.
  • Power Efficiency: With energy efficiency in mind, the IP5003CX9/LF/C is engineered to minimize power consumption, making it suitable for applications where power efficiency is crucial.
  • Advanced Technology: Utilizing NXP's leading-edge semiconductor technology, this IC delivers exceptional performance and quality, ensuring that it meets the stringent requirements of the automotive industry.

Applications

The versatile nature of the IP5003CX9/LF/C makes it an ideal choice for a wide range of applications. Primarily used in the automotive sector, it can be found in systems such as:

  • Engine control units
  • Automotive networking
  • Power management modules
  • Advanced driver-assistance systems (ADAS)

Additionally, its robustness and efficiency make it suitable for various industrial applications where reliability is paramount.

Quality and Support

NXP is committed to delivering high-quality products, and the IP5003CX9/LF/C is no exception. It is manufactured to meet the highest standards and is backed by NXP's comprehensive technical support. Customers can rely on NXP's expertise to integrate this IC into their designs effectively and to provide guidance throughout the product's lifecycle.

With its combination of integration, efficiency, and robustness, the IP5003CX9/LF/C from NXP Semiconductors represents a premier choice for designers looking to enhance the performance and reliability of their automotive or industrial systems.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess