EN
  • EN
  • DE

ISP1105W-G

Part No ISP1105W-G
Manufacturer NXP / Nexperia
Catalog Custom Parts (E - I)
Description USB1.1 Low Voltage Transceiver <az
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 12 Mbps
Lead Free Lead Free
Packaging Cut Tape
RoHS Non-Compliant
Win Source Part Number 1159512-ISP1105W-G
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1105W-G CAD Model

Description

NXP ISP1105W-G Universal Serial Bus Transceiver

The NXP ISP1105W-G is a cutting-edge Universal Serial Bus (USB) transceiver designed to provide seamless interface solutions for USB connectivity. This high-performance product is an essential component for applications requiring USB interface, including but not limited to smartphones, tablets, portable media players, and other USB-enabled devices.

Key Features:

  • USB Compliance: The ISP1105W-G is fully compliant with USB 2.0 specification and supports both full-speed (12 Mbps) and low-speed (1.5 Mbps) data transfer modes, ensuring broad compatibility with a wide range of USB devices.
  • Integrated Pull-up and Pull-down Resistors: This transceiver comes with built-in pull-up and pull-down resistors on the USB data lines, which simplifies the design and reduces external component requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the ISP1105W-G features a low power consumption mode that significantly extends battery life in portable devices.
  • Enhanced ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection circuitry, safeguarding the USB interface against static damage and enhancing the overall durability of the end product.
  • Compact Package: The ISP1105W-G is available in a small footprint package, making it an ideal choice for space-constrained applications.

Technical Specifications:

  • Supply Voltage Range: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Package: HVQFN24
  • Interface: USB 2.0

The NXP ISP1105W-G transceiver's exceptional performance and robust feature set make it an optimal USB interface solution for designers looking to enhance their products with reliable USB functionality. Its integration of key features and protection mechanisms ensures a high level of performance, making it a go-to choice for a wide array of USB-equipped devices.

You May Also Be Interested in

Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess