EN
  • EN
  • DE

ISP1160/01

Part No ISP1160/01
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Win Source Part Number 285763-ISP1160/01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1160/01 CAD Model

Description

NXP ISP1160/01 USB Host Controller

The NXP ISP1160/01 is a versatile and high-performance USB host controller that is designed to facilitate seamless integration of USB functionality into a wide range of electronic devices. This advanced controller is part of NXP's renowned ISP1160 series, which is known for its reliability and robustness in managing USB communications.

The ISP1160/01 is equipped with a full-speed USB interface that complies with the USB 1.1 specification, ensuring compatibility with a multitude of USB devices. It operates at a data transfer rate of up to 12 Mbps, which is ideal for handling a variety of peripherals including keyboards, mice, printers, and storage devices. Moreover, the controller supports both low-speed (1.5 Mbps) and full-speed devices, providing a flexible solution for different application requirements.

One of the key features of the ISP1160/01 is its dual-role capability, which allows it to function as both a USB host and a USB peripheral. This dual-role functionality makes it an excellent choice for applications that require the device to switch roles dynamically, such as in docking stations or multi-function peripherals.

The controller integrates a host controller interface (HCI) that is compliant with the Open Host Controller Interface (OHCI) specification. This standard interface simplifies software development and ensures interoperability with existing operating systems and drivers. The ISP1160/01 also includes an on-chip transceiver and Serial Interface Engine (SIE), which handle the low-level USB protocol details, offloading the main processor and saving valuable system resources.

Moreover, the ISP1160/01 is designed with an emphasis on power efficiency, featuring multiple power-saving modes that reduce power consumption when the USB bus is idle or when connected devices are suspended. This makes it particularly suitable for battery-powered devices where power management is critical.

For developers, the ISP1160/01 comes with comprehensive support, including technical documentation, reference designs, and software libraries, which streamline the development process and reduce time to market. Whether you're designing an industrial control system, a consumer electronics product, or a computing platform, the NXP ISP1160/01 offers a reliable and efficient solution for integrating USB host capabilities into your design.

You May Also Be Interested in

Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8062 $58.0620
25+ $4.7644 $119.1100
38+ $4.6154 $175.3852
52+ $4.4664 $232.2528
67+ $4.3174 $289.2658
90+ $3.8716 $348.4440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess