EN
  • EN
  • DE

SAF1562HL/N2,557

Part No SAF1562HL/N2,557
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC USB HOST CTRL HP 100-LQFP / High Reliability Interface Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Protocol USB
Function Controller
Interface PCI
Standards USB 2.0
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 793828-SAF1562HL/N2,557
Popularity Medium
Supply and Demand Status Limited
Family Name SAF1562HL/N2,557
Introduction Date February 07, 2007
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SAF1562HL/N2,557 CAD Model

Description

Product Overview: SAF1562HL/N2,557

The SAF1562HL/N2,557 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the automotive and secure connectivity markets. This product is tailored to meet the rigorous demands of the automotive industry and is well-suited for a variety of applications that require reliable USB interfaces.

Key Features:

  • USB Interface: The SAF1562HL/N2,557 is equipped with a USB 2.0 Full-speed and Low-speed host interface, ensuring compatibility with a wide range of USB devices.
  • Enhanced Host Controller Interface (EHCI): This controller provides efficient handling of high-speed data transfers and bandwidth management, crucial for automotive infotainment systems.
  • On-Chip Transceivers: The product includes integrated transceivers that support both full-speed and low-speed operations, minimizing the need for external components and reducing system complexity.
  • Advanced Power Management: With its sophisticated power management capabilities, the SAF1562HL/N2,557 can maintain optimal power efficiency, which is especially important in automotive environments where power conservation is critical.

Applications:

The versatility of the SAF1562HL/N2,557 makes it ideal for a variety of automotive applications, including:

  • In-car entertainment systems
  • Navigation units
  • Automotive diagnostic interfaces
  • Telematics modules

Quality and Reliability:

NXP's commitment to quality ensures that the SAF1562HL/N2,557 meets the stringent standards required for automotive components. It is designed to withstand the harsh conditions typical of automotive environments, offering robust performance and long-term reliability.

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by NXP Semiconductors. The datasheet includes comprehensive information on electrical characteristics, pin configurations, package details, and operational guidelines for the SAF1562HL/N2,557.

Ordering Information:

The SAF1562HL/N2,557 is available for order under the part number SAF1562HL/N2,557. For bulk purchases and latest pricing, please contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2303 $84.4606
4+ $34.6500 $138.6000
6+ $33.5678 $201.4068
8+ $32.4844 $259.8752
10+ $31.4021 $314.0210
13+ $28.1531 $365.9903
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,538 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess