EN
  • EN
  • DE

SC18IS601IBS,151

Part No SC18IS601IBS,151
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC SPI TO I2C BUS 24-HVQFN / High Reliability Interface Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Protocol I2C
Function Controller
Interface SPI
Operating Supply Voltage 2.4 V ~ 3.6 V
Operating Supply Current 11mA
Operating Temperature Range -40°C ~ 85°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-HVQFN (4x4)
Win Source Part Number 793947-SC18IS601IBS,151
Popularity Medium
Supply and Demand Status Limited
Family Name SC18IS601
Introduction Date November 10, 2005
ECCN EAR99
Country of Origin China, Philippines, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC18IS601IBS,151 CAD Model

Description

Introducing the SC18IS601IBS,151 from NXP Semiconductors

The SC18IS601IBS,151 is a versatile and powerful bridge IC designed by NXP Semiconductors, which serves as an interface between SPI (Serial Peripheral Interface) devices and an I2C-bus. This innovative component is ideal for applications requiring a seamless and efficient communication bridge between these two popular serial communication protocols.

Key Features

  • Protocol Conversion: The SC18IS601IBS,151 effortlessly converts SPI signals to I2C signals and vice versa, enabling devices that support different protocols to communicate with each other.
  • Multi-Functionality: It functions as an I2C-bus master, providing control and data transfer capabilities between the primary I2C bus and a secondary SPI bus.
  • Easy Integration: The device is designed for easy integration into existing systems, requiring minimal configuration to establish the communication bridge.
  • Speed and Efficiency: With high-speed I2C-bus interface speeds of up to 400 kHz and SPI clock frequencies of up to 1.2 MHz, it ensures rapid data transfer and efficient operation.
  • Low Power Consumption: The SC18IS601IBS,151 is optimized for low-power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Compact Package: Housed in a small HVQFN16 package, it occupies minimal board space, which is crucial for space-constrained designs.

Applications

The SC18IS601IBS,151 is highly adaptable, finding its use in a wide range of applications, including but not limited to:

  • Embedded systems requiring a bridge between I2C and SPI interfaces
  • Industrial control systems
  • Consumer electronics
  • Automotive applications
  • Networking equipment

Reliability and Support

As a product of NXP Semiconductors, a trusted leader in the semiconductor industry, the SC18IS601IBS,151 is backed by robust technical support and the assurance of high manufacturing standards. NXP provides comprehensive documentation, including datasheets, application notes, and design resources to facilitate the development process and ensure a successful integration into your projects.

In conclusion, the SC18IS601IBS,151 from NXP Semiconductors is a highly efficient, reliable, and indispensable tool for modern electronic designs requiring a bridge between I2C and SPI protocols. Its combination of performance, integration ease, and compact form factor makes it an excellent choice for designers looking to enhance their systems with advanced communication capabilities.

You May Also Be Interested in

Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess