EN
  • EN
  • DE

JN5139/Z01,515

Part No JN5139/Z01,515
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 56VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee? 2.4GHz 56-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 3dBm
Sensitivity -97dBm
Memory Size 192kB ROM, 96kB RAM
Serial Interfaces SPI, UART
GPIO 21
Voltage - Supply 2.2V ~ 3.6V
Current - Receiving 37mA
Current - Transmitting 38mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN
Base Product Number JN513
Standard Package 1,000 pcs
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Win Source Part Number 876226-JN5139/Z01,515
Ultra Librarian 3D Model Ultra Librarian JN5139/Z01,515 CAD Model

Description

The JN5139/Z01,515 is a versatile microcontroller product from NXP Semiconductors, designed to cater to the growing needs of the wireless connectivity market. This product is part of the JN5139 family of low-power, low-cost wireless microcontrollers that are particularly suited for use in ZigBee and other IEEE 802.15.4-based networking applications, such as home automation, smart energy, and remote control systems.

Key Features

  • Wireless Connectivity: The JN5139/Z01,515 is equipped with an integrated 2.4 GHz IEEE 802.15.4-compliant transceiver, making it ideal for implementing personal area networks.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller features several power-saving modes, which enable extended battery life in wireless systems.
  • On-chip Memory: It includes 192 kB of ROM and 96 kB of RAM, providing ample space for both the application code and data handling.
  • Security: With built-in support for AES-128 encryption, the JN5139/Z01,515 ensures secure communication within wireless networks.
  • Peripheral Support: The device offers a range of peripherals including UARTs, SPI, I2C interfaces, and a number of GPIOs, allowing for easy integration with sensors and other devices.

Applications

The JN5139/Z01,515 is suitable for a wide range of applications, particularly those requiring wireless connectivity and low power operation. Common applications include:

  • Home and building automation
  • Smart lighting systems
  • Wireless sensor networks
  • Smart energy management
  • Consumer electronics

Design Support

NXP provides comprehensive design support for the JN5139/Z01,515, including reference designs, development tools, and software libraries, to help speed up product development and time-to-market. With its robust feature set and support ecosystem, the JN5139/Z01,515 is an ideal choice for developers looking to create innovative and efficient wireless solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess