EN
  • EN
  • DE

JN5164/001,515

Part No JN5164/001,515
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 40-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol ZigbeePRO
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 2.5dBm
Sensitivity -96dBm
Memory Size 160kB Flash, 4kB EEPROM, 32kB RAM
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 20
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 17mA
Current - Transmitting 15.3mA
Temperature Range - Operating -40°C to 125°C
Dimension 40-VFQFN Exposed Pad
Win Source Part Number 124525-JN5164/001,515
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JN5164/001,515 CAD Model

Description

The NXP JN5164/001,515 is a versatile, low-power microcontroller designed specifically for Zigbee applications. It is part of NXP's JN516x series, which is renowned for its high performance and reliability in wireless communication tasks. This microcontroller is an ideal choice for developers looking to create smart home devices, industrial sensors, and other Internet of Things (IoT) products that require efficient wireless connectivity.

Key Features:

  • High-Performance RF: The JN5164/001,515 is equipped with a powerful radio transceiver that supports the IEEE 802.15.4 standard, ensuring robust and reliable wireless communication.
  • Energy Efficiency: Designed with energy efficiency in mind, this microcontroller features a low-power consumption mode, making it suitable for battery-operated devices.
  • Memory: It comes with 160KB of onboard flash memory and 32KB of RAM, providing ample space for complex application code and data storage.
  • Integration: The device integrates a 32-bit RISC processor, providing the computational power needed for demanding applications.
  • Security: With built-in security features, the JN5164/001,515 ensures that communication between devices is secure, which is critical in the era of IoT.
  • Peripherals: A range of peripherals, including ADCs, timers, and UARTs, allows for flexible interfacing with sensors and actuators.

Applications:

The JN5164/001,515 is suitable for a variety of applications, including:

  • Smart Lighting Systems
  • Home Automation
  • Security Systems
  • Energy Management
  • Wireless Sensor Networks

Development Support:

NXP provides extensive support for developers working with the JN5164/001,515, including software development kits (SDKs), reference designs, and technical documentation. This ensures a smooth development process from prototype to production.

Whether you're an experienced developer or just starting with Zigbee technology, the NXP JN5164/001,515 microcontroller offers a high-quality, cost-effective solution for your wireless communication needs.

You May Also Be Interested in

NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess